NEN 10143-1

Series capacitors for power systems - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 98
ICS Code (Power capacitors): 31.060.70
scope:

Applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power system having a frequency of 15 Hz to 60 Hz. The series capacitor units and banks are usually intended for high voltage power systems. The standard is applicable to the complete voltage range. For internal fuses for series capacitors see IEC 595.

Document History

NEN 10143-1
November 1, 1994
Series capacitors for power systems - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation
Applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power system having a...
Advertisement