NEN 10317-22

Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 32
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.05 mm to 3.15 mm for grade 1, from 0.05 mm to 5.0 mm for grade 2, and from 0.25 mm to 1.6 mm for grade 3. Refers to IEC 182 for basic dimensions, IEC 851 fortest methods and IEC 264 for packaging.

Document History

NEN 10317-22
May 1, 1995
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.05 mm to 3.15 mm for grade 1, from 0.05 mm to 5.0 mm for grade 2,...

References

Advertisement