NEN 3651-K1

Additional requirements for pipelines in crossings of important public works - Quire 1: Chapter 1 up to and including 7

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Civil engineering in general): 93.010
scope:

The pipelines are part of the steel ppeline systems specified according to NEN 3650-1. The standard can be used for crossings with important public works: dams, roads and waterways. The standard gives general and specific requirements for the materials given in NEN 3650-2 up to and including -5.

Document History

NEN 3651-K1
June 1, 2003
Additional requirements for pipelines in crossings of important public works - Quire 1: Chapter 1 up to and including 7
The pipelines are part of the steel ppeline systems specified according to NEN 3650-1. The standard can be used for crossings with important public works: dams, roads and waterways. The standard...

References

Advertisement