NEN-EN 10254

Steel closed die forgings - General technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 October 1999
Status: active
Page Count: 19
ICS Code (Iron and steel forgings): 77.140.85
scope:

Specifies the general delivery conditions for steel closed die forgings. These forgings are produced by blow or pressure of the heated product at a suitable temperature (hot or warm) in a die, which in the forming process shapes the material to the form of the die. Similar products such as warm extrusions and upset forgings, are also regarded as part of the process. Applies also to closed die forgings when their surface is partially treated subsequently by cold forming or coining, in order to improve the surface quality or to obtain more precise dimensional accuracy.

Document History

NEN-EN 10254
October 1, 1999
Steel closed die forgings - General technical delivery conditions
Specifies the general delivery conditions for steel closed die forgings. These forgings are produced by blow or pressure of the heated product at a suitable temperature (hot or warm) in a die, which...
September 1, 1995
Steel closed die forgings - General technical delivery conditions
Specifies the general delivery conditions for steel closed die forgings. These forgings are produced by blow or pressure of the heated product at a suitable temperature (hot or warm) in a die, which...

References

Advertisement