NEN-EN 1071-3

Advanced technical ceramics - Methods of test for ceramic coatings - Part 3: Determination of adhesion and other mechanical failure modes by a scratch test

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 44
ICS Code (Advanced ceramics): 81.060.30
scope:

This Part of EN 1071 describes a method of testing ceramic coatings by scratching with a loaded diamond stylus so as to promote adhesive and/or cohesive failure of the coating-substrate system. The test is suitable for evaluating ceramic coatings up to a thickness of 20 µm and can also be suitable for evaluating other coating types and thicknesses. The test is intended for use with specimens of limited surface roughness. The standard is intended for use in the macro (1 - 100 N) load range. The procedures can also be applicable to other load ranges. However, appropriate calibration is essential if the normal loads at which failure events occur are to be quantified.

Document History

September 1, 2005
Advanced technical ceramics - Methods of test for ceramic coatings - Part 3: Determination of adhesion and other mechanical failure modes by a scratch test
This Part of EN 1071 describes a method of testing ceramic coatings by scratching with a loaded diamond stylus so as to promote adhesive and/or cohesive failure of the coating-substrate system. The...
April 1, 2004
Advanced technical ceramics - Methods of test for ceramic coatings - Part 3: Determination of adhesion and other mechanical failure modes by a scratch test
This Part of EN 1071 describes a method of testing ceramic coatings by scratching with a loaded diamond stylus so as to promote adhesive and/or cohesive failure of the coating-substrate system. The...
NEN-EN 1071-3
December 1, 2000
Advanced technical ceramics - Methods of test for ceramic coatings - Part 3: Determination of adhesion and other mechanical failure modes by a scratch test
This Part of EN 1071 describes a method of testing ceramic coatings by scratching with a loaded diamond stylus so as to promote adhesive and/or cohesive failure of the coating-substrate system. The...
Advertisement