NEN-EN 1090-5

Execution of steel structures and aluminium structures - Part 5: Technical requirements for cold-formed structural aluminium elements and cold-formed structures for roof, ceiling, floor and wall applications

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 64
ICS Code (Steel structures): 91.080.13
ICS Code (Aluminium structures): 91.080.17
scope:

NEN-EN 1090-5 specifies requirements for the execution i.e. the manufacture and the installation of cold-formed structural aluminium components made from profiled sheeting for roof, ceiling, floor and wall applications under predominately static loading conditions or seismic loading conditions and their documentation. It does cover products of structural class I and II according to EN 1999-1-4 used in structures. Structural elements are understood here to mean profiled sheeting, such as trapezoidal, sinusoidal, liner trays or cassette profiles (Figure 1), that are produced by cold forming. Perforated and micro profiled sheeting are also covered by this part. Welded sections are excluded from this part and are covered by EN 1090-3 except seal welding in low-stress areas. This standard also covers spacer constructions between the outer and inner or upper and lower skins as well as supporting members for roofs, walls and ceilings made from cold-formed profiled sheeting and the connections and attachments of the afore mentioned elements as long as they are involved in load transfer, it also covers connections and attachments of these elements. A combination of steel and aluminium structural elements are permitted, e.g. liner trays made of steel, stiffened by profiles made of aluminium. In this case, EN 1090-4 and this document apply. Composite structural elements where the interaction between dissimilar materials are an integral part of the structural behaviour such as sandwich panels and composite floors are not covered by this standard.

Document History

NEN-EN 1090-5
March 1, 2017
Execution of steel structures and aluminium structures - Part 5: Technical requirements for cold-formed structural aluminium elements and cold-formed structures for roof, ceiling, floor and wall applications
NEN-EN 1090-5 specifies requirements for the execution i.e. the manufacture and the installation of cold-formed structural aluminium components made from profiled sheeting for roof, ceiling, floor...
November 1, 2014
Execution of steel structures and aluminium structures - Part 5: Technical requirements for thin-gauge, cold-formed aluminium elements and structures for roof, ceiling, floor and wall applications
NEN-EN 1090-5 specifies requirements for the execution i.e. the manufacture and the installation of cold-formed structural aluminium components made from profiled sheeting for roof, ceiling, floor...
Advertisement