NEN-EN 12347

Biotechnology - Equipment - Performance criteria for autoclaves

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
ICS Code (Other standards related to microbiology): 07.100.99
ICS Code (Biology. Botany. Zoology): 07.080
ICS Code (Sterilization and disinfection): 11.080
scope:

Specifies performance criteria for the steam sterilizer and autoclave used for the destruction and prevention of release of microorganisms used in biotechnological processes. The standard applies if the intended use of steam sterilizers or autoclaves includes hazardous or potentially hazardous microorganisms used in biotechnological processes or if exposure of the worker or the environment to such microorganisms is restricted for reasons of safety. Additional criteria for individual components of a steam sterilizer or autoclave such as filters, couplings, pipes are given in European standards on biotechnology pertaining to performance criteria for filter elements, filtration equipment, tubes and pipes and couplings being prepared.

Document History

April 1, 1998
Biotechnology - Performance criteria for steam sterilizers and autoclaves
Specifies performance criteria for the steam sterilizer and autoclave used for the destruction and prevention of release of microorganisms used in biotechnological processes. The standard applies if...
NEN-EN 12347
April 1, 1996
Biotechnology - Equipment - Performance criteria for autoclaves
Specifies performance criteria for the steam sterilizer and autoclave used for the destruction and prevention of release of microorganisms used in biotechnological processes. The standard applies if...
Advertisement