NEN-EN 12365-2
Building hardware - Gasket and weatherstripping for doors, windows, shutters and curtain walling - Part 2: Linear compression force test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard specifies the method to be used to select, condition and test samples of gasket or weatherstripping, to determine the force required to compress or deflect them by a predetermined amountto their minimum working width, under the conditions laid down for the test.
Document History
NEN-EN 12365-2
October 1, 2003
Building hardware - Gasket and weatherstripping for doors, windows, shutters and curtain walling - Part 2: Linear compression force test methods
This European Standard specifies the method to be used to select, condition and test samples of gasket or weatherstripping, to determine the force required to compress or deflect them by a...
May 1, 1996
Building hardware - Gasket and weatherstripping for doors, windows, shutters and curtain walling - Part 2: Closing force test method
This European Standard specifies the method to be used to select, condition and test samples of gasket or weatherstripping, to determine the force required to compress or deflect them by a...