NEN-EN 12650-1

Building hardware - Powered pedestrian doors - Part 1: Product requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 41
ICS Code (Building accessories): 91.190
ICS Code (Doors and windows): 91.060.50
scope:

This standard contains requirements regarding design and test methods for drive units, leaves and components of powered doors in pedestrian areas. Such door constructions may be operated electro-mechanically, electro-hydraulically or pneumatically. Doors can be of lsiding, hinged and revolving type with a horizontally moved leaf. Powered pedestrian doors might be used at entrances, in interior locations, in escape routes and emergency exits, as well as on smoke and fire doors. This standard does not cover assemblies of which the leaves are moved vertically.

Document History

NEN-EN 12650-1
November 1, 1996
Building hardware - Powered pedestrian doors - Part 1: Product requirements and test methods
This standard contains requirements regarding design and test methods for drive units, leaves and components of powered doors in pedestrian areas. Such door constructions may be operated...

References

Advertisement