NEN-EN 1266

Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases

active
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 141
ICS Code (Gas heaters): 97.100.20
scope:

This European Standards specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances that are fitted with fas-assisted atmospheric burners, of fully gases, of fully pre-mixed burners. This standard is applicable to independent convection heaters, burning gas having a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as 'appliances':- that are types B12, B13,B14,B22,B23,C12,C13,C32,C33,C42,C43,C52,C53,C62 and C63;- that are wall mounted, free-standing or built-in; - that have a nominal heat input not exceeding 20 kW (based on he net calorific value).

Document History

September 1, 2005
Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
A description is not available for this item.
December 1, 2004
Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
A description is not available for this item.
NEN-EN 1266
November 1, 2002
Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
This European Standards specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances that are...
January 1, 1994
Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
This European Standards specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances that are...

References

Advertisement