NEN-EN 12666-1

Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and systems

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 34
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This Part of EN 12666 specifies the requirements for pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for ç non-pressure underground drainage and sewerage outside the building structure (application area code "U"), and ç non-pressure underground drainage and sewerage for both buried in the ground within the building structure (application area code "D") and outside the building structure. This is reflected in the marking of products by "U" and "UD". It also specifies the test parameters for the test methods referred to in this European Standard. This European Standard covers a range of nominal sizes, a range of pipe series/stiffness classes and gives recommendations concerning colours.

Document History

August 1, 2011
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system
This Part of EN 12666 specifies the requirements for pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for - non-pressure underground drainage and sewerage...
April 1, 2010
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
January 1, 2006
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system
This Part of EN 12666 specifies the requirements for pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for ç non-pressure underground drainage and sewerage...
NEN-EN 12666-1
January 1, 1997
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and systems
This Part of EN 12666 specifies the requirements for pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for ç non-pressure underground drainage and sewerage...
Advertisement