NEN-EN 12697-41
Bituminous mixtures - Test methods for hot mix asphalt - Part 41: Resistance to de-icing fluids
| Organization: | NEN |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a test method to determine the resistance of bituminous materials to de-icing fluids such as solutions of acetate and formate. The procedure determines the surface tensile strength of a specimen of asphalt after storage in de-icing fluid. This European Standard is primarily used as a test on asphalt to be laid on airfields, but it can be used for asphalt to be laid on roads or other paved areas.
Document History