NEN-EN 12830

Temperature recorders for the transport, storage and distribution of temperature sensitive goods - Tests, performance, suitability

pending
Organization: NEN
Publication Date: 1 March 2017
Status: pending
Page Count: 98
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of baggage and equipment tractors when used as intended, including misuse reasonably foreseeable by the manufacturer, when carried out in accordance with the specifications given by the manufacturer or his authorized representative. It also takes into account some requirements recognized as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This European Standard applies to self-propelled baggage and equipment tractors with driver accommodation. This European Standard does not apply to pedestrian controlled equipment. This European Standard deals with vibrations which are considered as significant. It does not establish requirements for noise. Vibration measurements are dealt with in EN 1915-3. Noise measurements and reduction are dealt with in EN 1915-4. This part of EN 12312 is not applicable to baggage and equipment tractors manufactured before the date of its publication. This part of EN 12312 when used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 and EN 1915-4 provides the requirements for baggage and equipment tractors.

Document History

NEN-EN 12830
March 1, 2017
Temperature recorders for the transport, storage and distribution of temperature sensitive goods - Tests, performance, suitability
This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of baggage and...
August 1, 1999
Temperature recorders for the transport, storage and distribution of chilled, frozen, deep-frozen/quick-frozen food and ice cream - Tests, performance, suitability
Specifies the technical and functional characteristics of air temperature recorders for equipping the means used for the transport, storage and distribution of chilled, frozen and...
May 1, 1997
Temperature recorders for the transport, storage and distribution of chilled, frozen, deep-frozen/quick-frozen food and ice cream - Tests, performance, suitability
Specifies the technical and functional characteristics of air temperature recorders for equipping the means used for the transport, storage and distribution of chilled, frozen and...
Advertisement