DSF/PREN 10346
Continuously hot-dip coated steel flat products - Technical delivery conditions
| Organization: | DS |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This document specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for cold forming and coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) or aluminium-silicon alloy (AS), and for continuously hot-dip coated products made of multiphase steels for cold forming coated with zinc (Z) zinc-iron alloy (ZF) or zinc-aluminium alloy (ZA) with thicknesses of 0,35 mm to 3,0 mm unless otherwise agreed (see 1.2).
NOTE Products coated with (pure) aluminium may also be available, but are not covered by this European Standard.
The thickness is the final thickness of the delivered product after coating.
This European Standard applies to strip of all widths and to sheets cut from it (+ 600 mm width) and cut lengths (< 600 mm width).
1.2 If agreed at the time of enquiry and order, this document may also be applied to continuously hot-dip coated flat products in thicknesses <= 0,35 mm or > 3,0 mm. In this case the mechanical property, adhesion of coating and surface condition requirements shall also be agreed at the time of enquiry and order.
1.3 The products covered by this document are used where cold formability, high strength, a defined minimum yield strength and corrosion resistance are the most important factors. Corrosion resistance of the alloy is proportional to the coating thickness, hence to its mass (see also 7.3.2).
1.4 The products covered by this document may be used as substrates for organic coated flat products specified in EN 10169-1 and EN 10169-2 or EN 10169-3 for building outdoor or indoor applications respectively.
Document History