NEN-EN 1287

Sanitary tapware - Thermostatic mixing valves - General technical specifications

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
Page Count: 46
ICS Code (Sanitary installations): 91.140.70
scope:

Specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems. Specifies - the dimensional, leaktightness, mechanical and hydraulic performance and mechanical endurance characteristics with which low pressure thermostatic mixing valves shall comply;- the procedures for testing these characteristics

Document History

April 1, 2021
Sanitary tapware - Thermostatic mixing valves (PN 10) - General technical specification
A description is not available for this item.
August 1, 2017
Sanitary tapware - Low pressure thermostatic mixing valves - General technical specification
NEN-EN 1287 specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water temperature...
June 1, 2015
Sanitary Tapware - Low pressure thermostatic mixing valves - General Technical Specification
NEN-EN 1287 specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water temperature...
June 1, 2013
Sanitary tapware - Low pressure thermostatic mixing valves - General technical specifications
This European Standard specifies general construction, performance and material requirements for high pressure supplied thermostatic mixing valves and includes test methods for the verification of...
May 1, 1999
Sanitary tapware - Low pressure thermostatic mixing valves - General technical specifications
Specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems. Specifies - the dimensional, leaktightness, mechanical and...
NEN-EN 1287
February 1, 1994
Sanitary tapware - Thermostatic mixing valves - General technical specifications
Specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems. Specifies - the dimensional, leaktightness, mechanical and...
Advertisement