NEN-EN 13130-13

Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2-bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants

pending, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: pending
Page Count: 15
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document, part of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants distilled water, 3 % w/v acetic acid aqueous, 10 % v/v ethanol aqueous solution and rectified olive oil. The level of Bisphenol A monomer determined is expressed as milligrams Bisphenol A per kilogram of food simulant. The method is applicable to the quantitative determination of Bisphenol A at a minimum level of 0,002 mg/kg in aqueous food simulants and 0,009 mg/kg in olive oil.

Document History

NEN-EN 13130-13
October 1, 2006
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2-bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants
This document, part of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants distilled water, 3 % w/v acetic acid aqueous, 10 % v/v ethanol aqueous solution and...
Advertisement