NEN-EN 13257
Geotextiles and geotextile-related products - Characteristics required for use in solid waste disposals
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
EN 13257 specifies the relevant characteristics of geotextiles and geotextile-related products used in solid waste disposals, and the appropriate test methods to determine these characteristics. The intended use of these geotextiles or geotextile-related products is to fulfil one or more of the following functions: filtration, separation, reinforcement and protection. The separation function will always occur in conjunction with filtration or reinforcement, and hence will not be specified alone. This European Standard is not applicable to geosynthetic barriers, as defined in EN ISO 10318. This European Standard provides for the assessment and verification of constancy of performance of the product to this European Standard and for factory production control procedures.
Document History