NEN-EN 13285

Unbound mixtures - Specifications

pending
Organization: NEN
Publication Date: 1 August 2014
Status: pending
Page Count: 37
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. This European Standard applies to unbound mixtures of natural, artificial and recycled aggregates with a upper sieve size (D) from 8 mm to 90 mm and lower sieve size (d) = 0 at the point of delivery. The aggregate requirements are defined with appropriate cross-reference to EN 13242.

Document History

NEN-EN 13285
August 1, 2014
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. This European Standard applies to unbound...
September 1, 2010
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
May 1, 2003
Unbound mixtures - Specification
Specifies requirements for unboud mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate cross-reference to EN...
September 1, 1998
Unbound mixtures - Specifications
Specifies requirements for unboud mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate cross-reference to EN...

References

Advertisement