NEN-EN 13277-8

Protective equipment for martial arts - Part 8: Additional requirements and test methods for karate face protectors

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Head protective equipment): 13.340.20
scope:

NEN-EN 13277-8 specifies additional test methods and requirements for face protectors, used in the practice of karate. This European Standard is not applicable for other sports equipment and protectors except face protectors for karate, because the test methods and requirements are very specific for karate face protectors and do not meet the characteristics of face protectors for other sports.

Document History

NEN-EN 13277-8
November 1, 2017
Protective equipment for martial arts - Part 8: Additional requirements and test methods for karate face protectors
NEN-EN 13277-8 specifies additional test methods and requirements for face protectors, used in the practice of karate. This European Standard is not applicable for other sports equipment and...
August 1, 2016
Protective equipment for martial arts - Part 8: Additional requirements and test methods for karate face protectors
This European Standard specifies additional test methods and requirements for face protectors, used in the practice of karate. This European Standard is not applicable for other sports equipment and...
Advertisement