NEN-EN 13443-1+A1
Water conditioning equipment inside buildings - Mechanical filters - Part 1: Particle rating 80 µm to 150 µm - Requirements for performances, safety and testing
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
Part 1 of this European Standard applies to mechanical filters for drinking water installations inside buildings, of nominal size from DN 15 to DN 100, minimum nominal pressure PN10, particle rating of 80 µm to 150 µm, and maximum design temperature of 30 °C. It specifies requirements relating to the construction and mode of operation of filters and describes relevant methods of testing. It only concerns units which are permanently connected to the mains supply at the point of entry into the building.
Document History