NEN-EN 13501-3

Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on components of normal building service installations

inactive
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 24
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies the procedure for classification of the resistance to fire performance of construction products and building elements used as components of building service installations, using data from fire resistance tests which are within the direct field of application of the relevant test method. Classification on the basis of extended application is outside the scope of this European Standard. For extended applications, however, the same classes need to be used as specified in this European Standard. Products/elements for use in ventilation systems include (excluding smoke and heat exhaust ventilation): - fire resisting ducts; - fire dampers. Relevant test methods which have been prepared for these products/elements are listed in Clause 2.

Document History

October 1, 2023
Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on products and elements used in building service installations: fire resisting ventilation ducts and fire dampers and/or power, control and communication cables
This document specifies the procedure for classification of the resistance to fire performance of construction products and building elements used as components of building service installations,...
June 1, 2021
Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on products and elements used in building service installations: fire resistant ventilation ducts and fire dampers and or power, control and communication cables
This document specifies the procedure for classification of the resistance to fire performance of construction products and building elements used as components of building service installations,...
September 1, 2009
Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on products and elements used in building service installations: fire resisting ducts and fire dampers
This European Standard specifies the procedure for classification of the resistance to fire performance of construction products and building elements used as components of building service...
October 1, 2007
Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on products and elements used in building service installations: fire resisting ducts and fire dampers
A description is not available for this item.
January 1, 2006
Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on products and elements used in building service installations: fire resisting ducts and fire dampers
This European Standard specifies the procedure for classification of the resistance to fire performance of construction products and building elements used as components of building service...
NEN-EN 13501-3
February 1, 2002
Fire classification of construction products and building elements - Part 3: Classification using data from fire resistance tests on components of normal building service installations
This European Standard specifies the procedure for classification of the resistance to fire performance of construction products and building elements used as components of building service...
Advertisement