NEN-EN 13516
Footwear - Test methods for uppers, lining and insocks - Colour fastness
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Footwear): | 61.060 |
scope:
Specifies two test methods (method A and method B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are applicable to all footwear upper, lining and insock irrespective of the material, in order to assess the suitability for the end use. Method A is based on ISO 11640:1993. Method C is based on ISO 11641:1993.
Document History