NEN-EN 1356

Performance test for prefabricated reinforced components made of autoclaved aerated concrete or lightweight aggregate concrete with open structure under transverse load

active, Most Current
Organization: NEN
Publication Date: 1 January 1997
Status: active
Page Count: 11
ICS Code (Concrete and concrete products): 91.100.30
scope:

Specifies a method of determining the mechanical performances of prefabricated reinforced components of autoclaved aerated concrete (AAC) or lightweight aggregate concrete with open structure (LAC) according to prEN 1520 under transverse load. These include: - the midspan deflections for different load levels;- the cracking load;- the ultimate load by progressive loading until collapse;- the position and the shape of fracture.

Document History

NEN-EN 1356
January 1, 1997
Performance test for prefabricated reinforced components made of autoclaved aerated concrete or lightweight aggregate concrete with open structure under transverse load
Specifies a method of determining the mechanical performances of prefabricated reinforced components of autoclaved aerated concrete (AAC) or lightweight aggregate concrete with open structure (LAC)...
December 1, 1993
Performance test under transversal load for prefabricated reinforced components made of autoclaved aerated concrete or lightweight aggregate concrete with open structure
Specifies a method of determining the mechanical performances of prefabricated reinforced components of autoclaved aerated concrete (AAC) or lightweight aggregate concrete with open structure (LAC)...
Advertisement