NEN-EN 13611+A2
Safety and control devices for gas burners and gas burning appliances - General requirements
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 119 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for burners and gas burning appliances using fuel gases of the first, second or third families and to their testing. Controls to which this European Standard applies include the following: - automatic shut-off valves; - automatic burner control systems; - flame supervision devices; - gas/air ratio controls; - pressure regulators; - manual taps; - mechanical thermostats; - multifunctional controls; - pressure sensing devices; - valve proving systems; - zero pressure regulators. The methods of test given in this standard are intended for product type testing. For DC supplied controls Annex H applies.
Document History