NEN-EN 14134

Ventilation for buildings - Performance testing and installation checks of residential ventilation systems

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 23
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard specifies checks and test methods in order to verify the fitness for purpose of installed ventilation systems in dwellings. It can be applied to commissioning of new systems and performance testing of existing systems. The standard enables the choice between simple test methods, when sufficient, and extensive measurements, when necessary. The standard applies to mechanical and non-mechanical (natural) ventilation systems comprising any of the following: - passive stack ventilation ducts; - air terminal devices (supply, exhaust); - air transfer devices (externally mounted, internally mounted); - controls; - ducts; - fans; - filters; - heat recovery; - heating/cooling of supply air; - recirculation air; - cooker hood; - cowls; - dampers; - sound reduction devices. The standard is intended to define the procedure by which the system is checked and assessed before handing over (see Figure 1).

Document History

June 1, 2017
Ventilation for buildings - Performance testing and installation checks of residential ventilation systems
This European standard specifies checks and measurement methods in order to verify the fitness for purpose of installed ventilation systems in dwellings. It can be applied to commissioning of new...
January 1, 2004
Ventilation for buildings - Performance testing and installation checks of residential ventilation systems
This European Standard specifies checks and test methods in order to verify the fitness for purpose of installed ventilation systems in dwellings. It can be applied to commissioning of new systems...
NEN-EN 14134
April 1, 2001
Ventilation for buildings - Performance testing and installation checks of residential ventilation systems
This European Standard specifies checks and test methods in order to verify the fitness for purpose of installed ventilation systems in dwellings. It can be applied to commissioning of new systems...
Advertisement