NEN-EN 14154-4

Water meters - Part 4: Additional functionalities

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 35
ICS Code (Water supply systems): 91.140.60
scope:

NEN-EN 14154-4 specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD) and in response to EU/EFTA Mandate M/441 EN. These AFDs are to be considered as "ancillary devices" as defined in EN ISO 4064-1 and EN ISO 4064-4. This European Standard does not cover the changing of metrological software within the meter or the upload/download of metrological software.

Document History

March 1, 2023
Water meters - Part 4: Additional functionalities
This document specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD)...
January 1, 2022
Water meters - Part 4: Additional functionalities
This document specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD)...
November 1, 2014
Water meters - Part 4: Additional functionalities
NEN-EN 14154-4 specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD)...
NEN-EN 14154-4
February 1, 2013
Water meters - Part 4: Additional functionalities
NEN-EN 14154-4 specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD)...
Advertisement