NEN-EN 14307

Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 59
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature in the range of approximately - 180 °C to + 75 °C. The products are manufactured in the form of faced or unfaced boards, pipe sections, segments and prefabricated ware. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

Document History

January 1, 2016
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
NEN-EN 14307 specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with an...
May 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
NEN-EN 14307 specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with an...
February 1, 2013
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with...
May 1, 2012
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
A description is not available for this item.
November 1, 2009
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with...
NEN-EN 14307
August 1, 2005
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with...
February 1, 2002
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made extruded polystyrene foam products which are used for the thermal insulation of building equipment and industrial installations with...
Advertisement