NEN-EN 14217
Cement - Composition, specifications and conformity criteria for low early strength low heat cements
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
Defines and gives the specifications of 3 distintc low early strength low heat cement products and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a range of three strength classes and three heat classen. The definition also includes requirements the constituents have to meet and the mechanical, physical, chemical, requirements, strength classes and heat of hydration classes.
Document History