NEN-EN 14318-2

Thermal insulating products for buildings - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 2: Specification for the installed insulation products

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 17
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies requirements for in-situ formed dispensed polyurethane foam (PUR) and polyisocyanurate (PIR) foam products when installed into cavity walls. This Part 2 of this European Standard is a specification for the installed insulation product. This Part 2 of this European Standard describes, when taken together with Part 1 of EN 14318, the product characteristics linked to the essential requirements of the EU Construction Products Directive. It also specifies the checks and tests to be used for the declarations made by the installer of the product. This European Standard does not specify the required levels of all properties to be achieved by a product to demonstrate fitness for purpose in a particular application. The required levels are to be found in regulations or non-conflicting standards. This European Standard does not cover factory made rigid polyurethane (PUR) or polyisocyanurate (PIR) foam products or in-situ products intended to be used for the insulation of building equipment and industrial installations.

Document History

NEN-EN 14318-2
January 1, 2013
Thermal insulating products for buildings - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 2: Specification for the installed insulation products
This European Standard specifies requirements for in-situ formed dispensed polyurethane foam (PUR) and polyisocyanurate (PIR) foam products when installed into cavity walls. This Part 2 of this...
March 1, 2002
Thermal insulation products for buildings - In-situ formed dispensed rigid polyurethane foam (PUR) products - Part 2: Specification for the installed insulation products
A description is not available for this item.
Advertisement