NEN-EN 1492-1

Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 37
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

Specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or without fittings, made of polyamide, polyester and polypropylene man-made fibre webbing in the width range of 25 mm to 450 mm inclusive.

Document History

December 1, 2008
Textile slings - Safety - Part 1: Flat woven webbing slings made of man-made fibres, for general purpose use
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or...
November 1, 2006
Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use
A description is not available for this item.
August 1, 2000
Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use
Specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or without fittings, made of...
NEN-EN 1492-1
August 1, 2000
Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use
Specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or without fittings, made of...
August 1, 1994
Textile slings - Safety - Part 1: Specification for flat woven slings made of man-made fibres
Specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or without fittings, made of...

References

Advertisement