NEN-EN 14908-5
Open Data Communication in Building Automation - Controls and Building Management Implementation Guideline - Control Network Protocol - Part 5: Implementation Guideline
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
This specification provides mechanisms through which various vendors of networked control systems in commercial building automation, control, and building management may exchange information in a standardised way. This specification contains all the information necessary to facilitate the exchange of data and control information in an interoperable fashion using EN 14908-1 and its associated data-transport media specifications. This specification establishes a minimal set of rules for compliance. It does not rule-out extended services to be provided, given that the rules are adhered-to within the system. It is the intention of the standard to permit extended services to coexist and defines the bounds in which those services function, including the format for internal device-documentation
Document History