NEN-EN 15013
Plastics piping systems - Non-pressure drainage and sewerage piping components buried in ground - Requirements and test/assessment methods for pipes and fittings
| Organization: | NEN |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (External sewage systems): | 93.030 |
scope:
This European Standard specifies requirements for plastics pipes and fittings intended for non-pressure underground drainage and sewerage applications. It is intended to be used - underground in the U area (more than 1 m from the building structure) - underground in the D area (connected to the soil and waste discharge system and buried within or under the building structure). It gives the associated test/assessment methods.
Document History