NEN-EN 15157

Advanced technical ceramics - Ceramic composites - Mechanical properties at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties of ceramic matrix composite materials (CMCs) with fibre reinforcement for temperature up to 1 700 °C in air at atmospheric pressure. This European Standard applies to all ceramic matrix composites with fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, where 2 < x 3). The purpose of this European Standard is to determine the behaviour of CMC when subjected to mechanical fatigue and oxidation simultaneously. Tests for the determination of fatigue properties at high temperature in inert atmospheres differ from those in oxidative atmospheres. Contrary to an inert atmosphere, damage in an oxidative atmosphere accumulates due to the influence of purely mechanical fatigue and to chemical effects of the material's oxidation.

Document History

August 1, 2006
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude
This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties...
NEN-EN 15157
February 1, 2005
Advanced technical ceramics - Ceramic composites - Mechanical properties at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude
This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties...
Advertisement