NEN-EN 15199-2
Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 2: Heavy distillates and residual fuels
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This European Standard specifies a method for the determination of the boiling range distribution of petroleum products by capillary gas chromatography using flame ionisation detection. The standard is applicable to materials having a vapour pressure low enough to permit sampling at ambient temperature, and which have a boiling range of at least 100 °C. The standard is applicable to materials with initial boiling points (IBP) above 100 °C and final boiling points (FBP) above 750 °C, for example, heavy distillate fuels and residuals. The method is not applicable to bituminous samples. The test method is not applicable for the analysis of petroleum or petroleum products containing low molecular weight components (for example naphthas, reformates, gasolines, diesel). Components containing hetero atoms (for example alcohols, ethers, acids, or esters) or residue are not to be analyzed by this test method.
Document History