NEN-EN 15416-1

Adhesives for load bearing timber structures - Test methods - Part 1: Static load test of single bondline specimens in compression shear

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 12
ICS Code (Timber structures): 91.080.20
ICS Code (Adhesives): 83.180
scope:

This part of prEN 15416-1 Adhesives for load bearing timber structures;Test methods specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in loadbearing timber structures. It is suitable for the following applications: a) for assessing the compliance of adhesives to prEN 15425 Adhesives, One component polyurethane, for load bearing structures;Classification and performance requirements; b) for assessing the suitability and quality of adhesives for load-bearing timber structures. This test is intended primarily to obtain performance data for the classification of adhesives for load bearing timber structures according to their suitability for use in defined climatic environments. This method is not intended for use to provide numerical design data and does not necessarily represent the performance of the bonded member in service. It is not applicable to assessment of the suitability of adhesives for the manufacture of wood-based panels.

Document History

January 1, 2017
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 1: Long-term tension load test perpendicular to the bond line at varying climate conditions with specimens perpendicular to the glue line (Glass house test)
NEN-EN 15416-1 specifies a method of determining the ability of adhesive bonds to resist long-term sustained load applied vertical to the glue lines. It is applicable to adhesives used in...
May 1, 2015
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 1: Long-term tension load test perpendicular to the bond line at varying climate conditions with specimens perpendicular to the glue line (Glasshouse test)
NEN-EN 15416-1 specifies a method of determining the ability of adhesive bonds to resist long-term sustained load applied vertical to the glue lines. It is applicable to adhesives used in...
NEN-EN 15416-1
December 1, 2005
Adhesives for load bearing timber structures - Test methods - Part 1: Static load test of single bondline specimens in compression shear
This part of prEN 15416-1 Adhesives for load bearing timber structures;Test methods specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to...
Advertisement