NEN-EN 15600-1

Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculate (EV) products - Part 1: Specification for bonded and loose-fill products before installation

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 25
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature in the range of approximately 0 ºC to +1050 ºC. This European Standard specifies the requirements for the three types of exfoliated vermiculite products Vermiculite Aggregate (EVA), Coated Vermiculite (EVC) and Premixed Vermiculite (EVM), containing less than 1 % organic material as defined by annex C. This Part 1 of this standard is a specification for the insulation products before installation. This Part 1 of this standard describes the product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

Document History

July 1, 2010
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 1: Specification for bonded and loose-fill products before installation
This European Standard specifies the requirements for exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial installations with an operating...
November 1, 2009
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 1: Specification for bonded and loose-fill products before installation
This European Standard specifies the requirements for exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial installations with an operating...
NEN-EN 15600-1
December 1, 2006
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculate (EV) products - Part 1: Specification for bonded and loose-fill products before installation
This European Standard specifies the requirements for exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial installations with an operating...
Advertisement