NEN-EN 1563+A1+A2

Founding - Spheroidal graphite cast irons (includes amendments A1:2002 and A2:2005)

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 33
ICS Code (Iron and steel castings): 77.140.80
scope:

Defines the grades and the corresponding requirements of spheroidal cast iron. This standard specifies a classification based on mechanical properties measured on machined test pieces prepared from: - separately cast test samples; - cast-on test samples; - samples cut from a casting. This standard also specifies a classification as a function of hardness. This standard does not apply to spheroidal graphite cast iron used for pipes, fittings and accessories which are the subject of EN 545, EN 598 and ISO 7186.

Document History

December 1, 2016
Founding - Spheroidal graphite cast irons
This draft European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This draft European Standard specifies 2 groups of spheroidal graphite cast iron...
June 1, 2015
Founding - Spheroidal graphite cast irons
This draft European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This draft European Standard specifies 2 groups of spheroidal graphite cast iron...
January 1, 2012
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
March 1, 2010
Founding - Spheroidal graphite cast iron
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
NEN-EN 1563+A1+A2
August 1, 2005
Founding - Spheroidal graphite cast irons (includes amendments A1:2002 and A2:2005)
Defines the grades and the corresponding requirements of spheroidal cast iron. This standard specifies a classification based on mechanical properties measured on machined test pieces prepared from:...
August 1, 2005
Founding - Spheroidal graphite cast irons
A description is not available for this item.
February 1, 2005
Founding - Spheroidal graphite cast irons
A description is not available for this item.
June 1, 2002
Founding - Spheroidal graphite cast irons
A description is not available for this item.
November 1, 1997
Founding - Spheroidal graphite cast irons
Defines the grades and the corresponding requirements of spheroidal cast iron. This standard specifies a classification based on mechanical properties measured on machined test pieces prepared from:...
November 1, 1997
Founding - Spheroidal graphite cast irons
Defines the grades and the corresponding requirements of spheroidal cast iron. This standard specifies a classification based on mechanical properties measured on machined test pieces prepared from:...
September 1, 1994
Founding - Spheroidal graphite cast irons
Defines the grades and the corresponding requirements of spheroidal cast iron. This standard specifies a classification based on mechanical properties measured on machined test pieces prepared from:...

References

Advertisement