NEN-EN 16170

Sludge, treated biowaste and soil - Determination of trace elements by inductively coupled plasma optical emission spectrometry (ICP-OES)

inactive
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This Technical Specification specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), gallium (Ga), indium (In), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), nickel (Ni), phosphorus (P), potassium (K), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), thallium (Tl), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn) and zirconium (Zr). Table A.1 lists the elements for which this method is applicable along with the recommended wavelength and typical instrumental detection limits for clean matrices.

Document History

October 1, 2016
Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
NEN-EN 16170 specifies a method for the determination of the following elements in aqua regia or nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb),...
October 1, 2015
Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This European Standard specifies a method for the determination of the following elements in aqua regia or nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony...
NEN-EN 16170
December 1, 2010
Sludge, treated biowaste and soil - Determination of trace elements by inductively coupled plasma optical emission spectrometry (ICP-OES)
This Technical Specification specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al),...
Advertisement