NEN-EN 16327

Fire-fighting - Positive pressure foam proportioning systems (PPFPS) and compressed air foam systems (CAFS)

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 37
ICS Code (Fire-fighting): 13.220.10
scope:

NEN-EN 16327 applies to systems which add a foam concentrate to the water discharged from a fire-fighting centrifugal pump either: a) by a positive-pressure proportioning system (PPPS) alone, or b) together with compressed-air by means of a compressed-air foam system (CAFS). In both cases pressure is applied to the foam concentrate in order to permit continuous operation. Such systems are permanently installed in fire-fighting vehicles. Permanently installed or fixed systems in buildings or structures are not covered by this European Standard. This European Standard applies to the design, manufacture and operation of such systems. This European Standard deals with all significant hazards, hazardous situations and events relevant to PPPS and CAFS when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacture (see Clause 4). This European Standard applies to the design, manufacture and operation of such systems. This European Standard deals with all significant hazards, hazardous situations and events relevant to PPPS and CAFS when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacture (see Clause 4).

Document History

February 1, 2014
Fire-fighting - Positive-pressure proportioning systems (PPPS) and compressed-air foam systems (CAFS)
NEN-EN 16327 applies to systems which add a foam concentrate to the water discharged from a fire-fighting centrifugal pump either: a) by a positive-pressure proportioning system (PPPS) alone, or b)...
NEN-EN 16327
November 1, 2011
Fire-fighting - Positive pressure foam proportioning systems (PPFPS) and compressed air foam systems (CAFS)
NEN-EN 16327 applies to systems which add a foam concentrate to the water discharged from a fire-fighting centrifugal pump either: a) by a positive-pressure proportioning system (PPPS) alone, or b)...

References

Advertisement