NEN-EN 1773

Textiles - Fabrics - Determination of width and length

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
ICS Code (Textile fabrics): 59.080.30
scope:

Specifies a method for determintion of length and width of textile fabrics that are in a tension-free relaxed state. The test is applicable to textile fabrics of full widt, folded lengthwise down the middle, or in tubular form, but no longer than 100 m. Is not applicable to coated fabrics.

Document History

February 1, 1997
Textiles - Fabrics - Determination of width and length
Specifies a method for determintion of length and width of textile fabrics that are in a tension-free relaxed state. The test is applicable to textile fabrics of full widt, folded lengthwise down the...
NEN-EN 1773
January 1, 1995
Textiles - Fabrics - Determination of width and length
Specifies a method for determintion of length and width of textile fabrics that are in a tension-free relaxed state. The test is applicable to textile fabrics of full widt, folded lengthwise down the...
Advertisement