NEN-EN 1802

Transportable gas cylinders - Periodic inspection and testing of seamless aluminium alloy gas cylinders

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 42
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies the requirements for periodic inspection and testing of seamless aluminium alloy transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l. Specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders to be reintroduced into service for a further period of time. It also defines a procedure to quality existing gas cylinders for free movement between member states of the European Union.

Document History

March 1, 2002
Transportable gas cylinders - Periodic inspection and testing of seamless aluminium alloy gas cylinders
Specifies the requirements for periodic inspection and testing of seamless aluminium alloy transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under...
NEN-EN 1802
November 1, 1998
Transportable gas cylinders - Periodic inspection and testing of seamless aluminium alloy gas cylinders
Specifies the requirements for periodic inspection and testing of seamless aluminium alloy transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under...
February 1, 1995
Periodic inspection and testing of seamless aluminium gas cylinders (excluding LPG)
Specifies the requirements for periodic inspection and testing of seamless aluminium alloy transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under...
Advertisement