NEN-EN 1757-2

Safety of machinery - Industrial trucks - Pedestrian controlled manual and semi manual trucks - Part 2: Pallet trucks with lift height up to 300 mm

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 17
ICS Code (Industrial trucks): 53.060
scope:

Applies to pallet trucks as defined in 3.1. with lift heights up to 300 mm and rated capacities up to andincluding 2000 kg, hereinafter referred to as "trucks".

Document History

June 1, 2001
Safety of industrial trucks - Pedestrian propelled trucks - Part 2: Pallet trucks
Applies to pallet trucks as defined in 3.1. with lift heights up to 300 mm and rated capacities up to andincluding 2000 kg, hereinafter referred to as "trucks".
NEN-EN 1757-2
January 1, 1995
Safety of machinery - Industrial trucks - Pedestrian controlled manual and semi manual trucks - Part 2: Pallet trucks with lift height up to 300 mm
Applies to pallet trucks as defined in 3.1. with lift heights up to 300 mm and rated capacities up to andincluding 2000 kg, hereinafter referred to as "trucks".

References

Advertisement