NEN-EN 1866-3
Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO2 extinguishers which comply with the requirements of EN 1866-1
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers which comply with the requirements of EN 1866-1, as far as pressure resistance is concerned.
Document History
NEN-EN 1866-3
June 1, 2013
Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO2 extinguishers which comply with the requirements of EN 1866-1
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers which comply with the requirements of EN 1866-1, as far...
October 1, 2012
Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO extinguishers which comply with the requirements of EN 1866-1
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers which comply with the requirements of EN 1866-1, as far...
January 1, 2007
Mobile fire extinguishers - Part 3: Additional requirements to EN 1866-1 for pressure resistance of CO2 extinguishers
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers as far as pressure risk is concerned.