NEN-EN 17199-3

Workplace exposure - Measurement of dustiness of bulk materials that contain or release nano-objects or submicrometer particles - Part 3: Continuous drop method

pending, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: pending
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard provides the methodology for measuring the dustiness of bulk materials that contain or release nano-objects or submicrometer particles, under standard and reproducible conditions and specifies for that purpose the continuous drop method. In addition, this European Standard specifies the selection of instruments and devices and the procedures for calculating and presenting the results. It also gives guidelines on the evaluation and reporting of the data. The methodology described in this European Standard enables a) the measurement of the respirable and inhalable dustiness mass fractions, b) the measurement of the number-based dustiness index of respirable particles in the size range from about 10 nm to 1 000 nm, c) the measurement of the number-based emission rate of respirable particles in the size range from about 10 nm to 1 000 nm, d) the measurement of the number-based size distribution of the released aerosol in the size range from about 10 nm to 10 μm, and e) the collection of released airborne particles in the respirable fraction for subsequent observations and analysis by analytical electron microscopy. This European Standard is applicable to the testing of a wide range of bulk materials including powders, granules or pellets containing or releasing nano-objects or submicrometer particles in either unbound, bound uncoated and coated forms. This European Standard is applicable to all bulk materials containing nanoparticles or releasing nanoparticles while being handled.

Document History

NEN-EN 17199-3
January 1, 2018
Workplace exposure - Measurement of dustiness of bulk materials that contain or release nano-objects or submicrometer particles - Part 3: Continuous drop method
This European Standard provides the methodology for measuring the dustiness of bulk materials that contain or release nano-objects or submicrometer particles, under standard and reproducible...
Advertisement