NEN-EN 1846-2
Firefighting and rescue service vehicles - Part 2: Common requirements - Safety and performance
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 59 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of this European Standard specifies the minimum requirements for safety and performance of firefighting and rescue service vehicles as designated in EN 1846-1:1998. Firefighting and rescue service vehicles normally use a commercial chassis-cab or vehicle. A special chassis may be used for specialised vehicles to meet particular requirements. Further requirements for aerial appliances are contained within other European Standards (see prEN 1777:1994 Hydraulic platforms for fire fighting and rescue services;Safety requirements and testing, prEN 14043:2000 Automatic turntable ladders for fire service use;Requirements and test methods and prEN14044:2000 Semi -automatic turntable ladders for fire service use;Requirements and test methods). For the purpose of this part of this European Standard, the normal ambient temperature range is - 15 °C to + 35 °C.
Document History