NEN-EN 1893
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1 700 °C in air at atmospheric pressure. This document applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, with 2 < x =3), loaded along one principal axis of reinforcement.
Document History