NEN-EN 1906

Building hardware - Lever handles and knob furniture - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 47
ICS Code (Building accessories): 91.190
scope:

This European Standard specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignment, durability, static strength and corrosion resistance for sprung and unsprung lever handles and knobs for doors on backplates or roses.This standard is applicable only to lever handles and knobs that operate a latch or a lock.It states four categories of use according to the frequency and other conditions of use.Compliance with this European Standard ensures a margin of strength in excess of that needed for normal operation. Additional requirements are needed for special safety furniture which is suitable for use in situations where there is a high risk of falling. Since special safety furniture is not essential in every situation, this European Standard provides for additional safety requirements (see 5.13) which are only necessary when the manufacturer states that the safety furniture is claimed to conform to these requirements.This standard states five grades of security. Grade 0 according to requirements stated in the main part of this standard. Grades 1 to 4 are stated according to requirement for security lock furniture for use on burglary resistant doors (see annex A). These additional security requirements are necessary only when the manufacturer states that the products are claimed to have a high level of security, which is not essential in every situation.The suitability of lock or latch furniture for use on fire/smoke door assemblies is determined by fire performance tests conducted in addition to the performance tests required by this standard. Since suitability for use on fire/smoke door assemblies is not essential in every situation, the manufacturer has the option of stating whether the furniture is claimed to conform to these additional requirements or not. If so stated the additional requirements given in annex C are necessary.

Document History

February 1, 2017
Building hardware - Lever handles and knob furniture - Requirements and test methods
A description is not available for this item.
May 1, 2012
Building hardware - Lever handles and knob furniture - Requirements and test methods
This European Standard specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignment,...
October 1, 2011
Building hardware - Lever handles and knob furniture - Requirements and test methods
This European Standard specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignment,...
April 1, 2010
Building hardware - Lever handles and knob furniture - Requirements and test methods
This European Standard specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignment,...
October 1, 2009
Building hardware - Lever handles and knob furniture - Requirements and test methods
This European Standard specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignment,...
NEN-EN 1906
December 1, 2007
Building hardware - Lever handles and knob furniture - Requirements and test methods
This European Standard specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignment,...
March 1, 2002
Building hardware - Lever handles and knob furniture - Requirements and test methods
Specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignement, durability, static strength...
April 1, 1995
Building hardware - Lever handles and knobs - Requirements and tests methods
Specifies test methods and requirements for spindle and fastening elements, operating torques, permissible free play and safety, free angular movement and misalignement, durability, static strength...
Advertisement