NEN-EN 2009

Bearings-airframe rolling rigid,single row ball bearings in steel diameter series 8 and 9 - Dimensions and loads - Aerospace series (not for new design, see EN 3281)

active, Most Current
Organization: NEN
Publication Date: 1 June 1984
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics, of rigid single row ball bearings of diameter 8 and 9 designed to withstand only slow rotations and oscillations under load. They are intended for use between fixed and moving parts of the aircraft structure and their control mechanisms. The airframe roller bearings defined in the present standard shall be used from -54 to +150° C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range -73 to +121° C or - very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range -54 to +177° C (refer to EN 2063), their field of application when lubricated with code A grease shall be limited to +121° C.

Document History

NEN-EN 2009
June 1, 1984
Bearings-airframe rolling rigid,single row ball bearings in steel diameter series 8 and 9 - Dimensions and loads - Aerospace series (not for new design, see EN 3281)
This standard specifies the characteristics, of rigid single row ball bearings of diameter 8 and 9 designed to withstand only slow rotations and oscillations under load. They are intended for use...
Advertisement