NEN-EN 2589

Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm = a = 3 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

NEN-EN 2589 specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.

Document History

NEN-EN 2589
February 1, 2017
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm = a = 3 mm - Dimensions
NEN-EN 2589 specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.
Advertisement