NEN-EN 2549
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated, metric series. Classification: 1 100 MPa 1) / 315 °C
Document History
NEN-EN 2549
June 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated, metric series. Classification: 1...
June 1, 1995
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (atmabient temperature)/315°C
Specifies the characteristics of bolts, normal hexagonal head, close tolerances normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated.